Quail Electronics NEMA 5-15P YELLOW to IEC-60320-C13 YELLOW HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 2522.036

Description
Our 2522 series features the domestic, 3-prong, Yellow North American Plug (NEMA 5-15P) with the Yellow IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The 2522.036 is a yellow power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 2522 series features the domestic, 3-prong, Yellow North American Plug (NEMA 5-15P) with the Yellow IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The 2522.036 is a yellow power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P YELLOW to IEC-60320-C13 YELLOW HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 2522.036 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P YELLOW to IEC-60320-C13 YELLOW HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
2522.036
NEMA 5-15P YELLOW to IEC-60320-C13 YELLOW HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 2522.036
Our 2522 series features the domestic, 3-prong, Yellow North American Plug (NEMA 5-15P) with the Yellow IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The 2522.036 is a yellow power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2522 series features the domestic, 3-prong, Yellow North American Plug (NEMA 5-15P) with the Yellow IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet.
  • The 2522.036 is a yellow power cord that carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2522.036
Product Name NEMA 5-15P YELLOW to IEC-60320-C13 YELLOW HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color YELLOW
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Argentina 16Amp Cord Set with C19 Connector - 86270350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details
Sensor & Actuator Cables - 2384512 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details