Quail Electronics Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics 2500.12

Description
POWER CORD, NEMA 5-15P/IEC C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:
Description
POWER CORD, NEMA 5-15P/IEC C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics - 72AC4308 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics
72AC4308
Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics 72AC4308
POWER CORD, NEMA 5-15P/IEC C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:

POWER CORD, NEMA 5-15P/IEC C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 72AC4308
Product Name Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Iec C13-Bs 1363 Plug, 16.4Ft; Connector To Connector Schurter - 29Y3324 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 2765324 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details