Quail Electronics NEMA 1-15P to IEC-60320-C17 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 2067.120S

Description
Our 2067 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the Right Angle IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2067.120S features a velcro strap to secure the hank. The 2067.120S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
Our 2067 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the Right Angle IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2067.120S features a velcro strap to secure the hank. The 2067.120S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The 2067.120S is a power cord featuring a NEMA 1-15P plug on one end and a right angle IEC-60320-C17 connector on the other. It is designed for use with devices that utilize the IEC-60320-C18 inlet, making it suitable for a variety of applications including monitors, computers, printers, and sound systems. The right angle design helps reduce strain on the cable, making it ideal for use in tight spaces. This power cord is constructed with 2 conductors and is rated for 10A at 125V. It carries UL and C-UL approvals, ensuring compliance with safety standards. Additionally, the cord includes a Velcro strap for convenient cable management. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances.

Datasheet Summary
Powered by GS/AI

The 2067.120S is a power cord featuring a NEMA 1-15P plug on one end and a right angle IEC-60320-C17 connector on the other. It is designed for use with devices that utilize the IEC-60320-C18 inlet, making it suitable for a variety of applications including monitors, computers, printers, and sound systems. The right angle design helps reduce strain on the cable, making it ideal for use in tight spaces. This power cord is constructed with 2 conductors and is rated for 10A at 125V. It carries UL and C-UL approvals, ensuring compliance with safety standards. Additionally, the cord includes a Velcro strap for convenient cable management. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to IEC-60320-C17 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 2067.120S - Quail Electronics
Livermore, CA, United States
NEMA 1-15P to IEC-60320-C17 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
2067.120S
NEMA 1-15P to IEC-60320-C17 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 2067.120S
Our 2067 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the Right Angle IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2067.120S features a velcro strap to secure the hank. The 2067.120S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2067 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the Right Angle IEC-60320-C17 Connector.
  • These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 2067.120S features a velcro strap to secure the hank.
  • The 2067.120S carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2067.120S
Product Name NEMA 1-15P to IEC-60320-C17 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Female End Type EN 6030 C17
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, China, V-Lock cord retaining, 2.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 6051.2052 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches - 312014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details