Quail Electronics NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 2061.079

Description
Our 2061 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle. The 2061.079 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 2061 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle. The 2061.079 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 2061.079 - Quail Electronics
Livermore, CA, United States
NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
2061.079
NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 2061.079
Our 2061 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle. The 2061.079 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2061 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C17 Connector.
  • These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle.
  • The 2061.079 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2061.079
Product Name NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Female End Type EN 6030 C17
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860379 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 39.37 inch (1000 mm)
View Details
Japanese 3x1.25mm°�VCTF Cable Gray - 86061070 - Interpower
Specs
Cord Color Gray
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers