Quail Electronics JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2022.118

Description
Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2022.118 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2022.118 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2022.118 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2022.118
JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2022.118
Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2022.118 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord.
  • The 2022.118 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2022.118
Product Name JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color GREY
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Japan, V-Lock cord retaining, 2.0 m, Connector IEC C19, VCTF 3x2.0, black - 6051.2051 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 96 inches - 412008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details