Quail Electronics JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2022.059

Description
Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2022.059 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2022.059 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2022.059 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2022.059
JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2022.059
Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2022.059 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord.
  • The 2022.059 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2022.059
Product Name JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color GREY
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 3-102-501 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
IEC Power Cords - 822355-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details