SCHURTER Inc VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black 3-102-501

Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-102-501 is a power cord with an IEC C19 appliance connector, V-Lock interlocking system, and a straight plug for China. It features a 3 x 1.5 mm² RVV 300/500 cable, 6.0 m length, and black insulation. Rated for 16 A at 250 VAC, 50/60 Hz, it meets IEC 60320-1 and IEC 60320-3 standards, is suitable for protection class I appliances, and operates between -25 °C and 70 °C. The pin temperature is rated at 70 °C, with dielectric strength exceeding 2 kVDC between L-N and 2 kVAC between L/N-PE. It complies with CCC, CE, UKCA, RoHS, China RoHS, and REACH requirements. The housing is made of black PVC, and the terminal is molded. Packaging is 20 pieces per unit.

Datasheet Summary
Powered by GS/AI

The 3-102-501 is a power cord with an IEC C19 appliance connector, V-Lock interlocking system, and a straight plug for China. It features a 3 x 1.5 mm² RVV 300/500 cable, 6.0 m length, and black insulation. Rated for 16 A at 250 VAC, 50/60 Hz, it meets IEC 60320-1 and IEC 60320-3 standards, is suitable for protection class I appliances, and operates between -25 °C and 70 °C. The pin temperature is rated at 70 °C, with dielectric strength exceeding 2 kVDC between L-N and 2 kVAC between L/N-PE. It complies with CCC, CE, UKCA, RoHS, China RoHS, and REACH requirements. The housing is made of black PVC, and the terminal is molded. Packaging is 20 pieces per unit.

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 3-102-501 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black
3-102-501
VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black 3-102-501
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 3-102-501
Product Name VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 2.5 A, North America, Black, 2.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black - 6010.5274 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
Power Cord, Us Plug-C13, 3M, Black; Connector To Connector Schurter - 25AC2450 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details
VAC13KS, Australia, V-Lock cord retaining, 2.0 m, Connector IEC C13, V-75, black - 6051.2030 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details