Quail Electronics LOCKING NEMA L6-15P to IEC-60320-C13 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 1809.120

Description
Our 1809 series features the 3-prong, North American, Locking NEMA L6-15P Plug with the IEC-60320-C13 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-15R outlet or receptacle, while on the other end the IEC-60320-C13 Connector can power monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 1809.120 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1809 series features the 3-prong, North American, Locking NEMA L6-15P Plug with the IEC-60320-C13 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-15R outlet or receptacle, while on the other end the IEC-60320-C13 Connector can power monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 1809.120 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-15P to IEC-60320-C13 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 1809.120 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-15P to IEC-60320-C13 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
1809.120
LOCKING NEMA L6-15P to IEC-60320-C13 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 1809.120
Our 1809 series features the 3-prong, North American, Locking NEMA L6-15P Plug with the IEC-60320-C13 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-15R outlet or receptacle, while on the other end the IEC-60320-C13 Connector can power monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 1809.120 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1809 series features the 3-prong, North American, Locking NEMA L6-15P Plug with the IEC-60320-C13 Connector.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-15R outlet or receptacle, while on the other end the IEC-60320-C13 Connector can power monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle.
  • The 1809.120 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1809.120
Product Name LOCKING NEMA L6-15P to IEC-60320-C13 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Iec 320 C13-Bs 1363-1, 2M; Connector To Connector Schurter - 03K4996 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 364002-D06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details