SCHURTER Inc Cable Assy, Iec 320 C13-Bs 1363-1, 2M; Connector To Connector Schurter 6043.0114

Description
CABLE ASSY, IEC 320 C13-BS 1363-1, 2M; Connector to Connector:IEC 320 C13 to UK BS 1363 Plug; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
Datasheet
Description
CABLE ASSY, IEC 320 C13-BS 1363-1, 2M; Connector to Connector:IEC 320 C13 to UK BS 1363 Plug; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Iec 320 C13-Bs 1363-1, 2M; Connector To Connector Schurter - 03K4996 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Iec 320 C13-Bs 1363-1, 2M; Connector To Connector Schurter
03K4996
Cable Assy, Iec 320 C13-Bs 1363-1, 2M; Connector To Connector Schurter 03K4996
CABLE ASSY, IEC 320 C13-BS 1363-1, 2M; Connector to Connector:IEC 320 C13 to UK BS 1363 Plug; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft

CABLE ASSY, IEC 320 C13-BS 1363-1, 2M; Connector to Connector:IEC 320 C13 to UK BS 1363 Plug; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 03K4996
Product Name Cable Assy, Iec 320 C13-Bs 1363-1, 2M; Connector To Connector Schurter
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC13KS, Europlug, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2183 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers