Quail Electronics NEMA 6-15P to NEMA 6-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 1805.240

Description
Our 1805 series features the 3-prong, North American NEMA 6-15P Plug with the NEMA 6-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American power cords are ideal for powering your equipment. The supply end plugs into any NEMA 6-15R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 6-15P. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 1805.240 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1805 series features the 3-prong, North American NEMA 6-15P Plug with the NEMA 6-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American power cords are ideal for powering your equipment. The supply end plugs into any NEMA 6-15R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 6-15P. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 1805.240 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P to NEMA 6-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 1805.240 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P to NEMA 6-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
1805.240
NEMA 6-15P to NEMA 6-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 1805.240
Our 1805 series features the 3-prong, North American NEMA 6-15P Plug with the NEMA 6-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American power cords are ideal for powering your equipment. The supply end plugs into any NEMA 6-15R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 6-15P. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 1805.240 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1805 series features the 3-prong, North American NEMA 6-15P Plug with the NEMA 6-15R Receptacle.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source.
  • These North American power cords are ideal for powering your equipment. The supply end plugs into any NEMA 6-15R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 6-15P. These are considered extension cords because they increase the range (length) at which you may power your equipment.
  • The 1805.240 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1805.240
Product Name NEMA 6-15P to NEMA 6-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15
Female End Type NEMA 6-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823371-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sheet I Power Cord 20A - 86262010 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details