Quail Electronics IEC-60320-C6 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 1117.072

Description
Our 1117 series features the standard IEC-60320-C6 Plug with the IEC-60320-C5 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C5 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C6 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. The 1117.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1117 series features the standard IEC-60320-C6 Plug with the IEC-60320-C5 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C5 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C6 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. The 1117.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C6 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 1117.072 - Quail Electronics
Livermore, CA, United States
IEC-60320-C6 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
1117.072
IEC-60320-C6 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 1117.072
Our 1117 series features the standard IEC-60320-C6 Plug with the IEC-60320-C5 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C5 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C6 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. The 1117.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1117 series features the standard IEC-60320-C6 Plug with the IEC-60320-C5 Connector.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C5 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C6 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source.
  • The 1117.072 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1117.072
Product Name IEC-60320-C6 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Cord Length 72.05 inch (1830 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Cord Set with Angled C13 Connector - 86277050 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1646528 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m12
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 10 A, Europlug, 2.0 m, Connector IEC C13, H05VV-F3G0.75, black - 6004.0114 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details