SCHURTER Inc Cord Set 2.5A, North America, Black, 2.5 SVT 2x18AWG, IEC C7, SVT 2x18 AWG, black 6051.0018

Description
Description 1 Function: Power Cord, Protection class II, Pin temperature 70 °C, custom specific versions on request
Request a Quote
Description
Description 1 Function: Power Cord, Protection class II, Pin temperature 70 °C, custom specific versions on request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6051.0018 is a North American power supply cord with a C7 plug and NEMA 1-15 outlet, rated for 7 A at 125 VAC, 50/60 Hz, and designed for protection class II appliances. It features a 2.5 m SVT cord with 2 x 18 AWG conductors, black insulation, and a molded terminal. The pin temperature rating is 70 °C, with an allowable operating temperature range of -25 °C to 70 °C. The cord meets UL/CSA standards, IEC 60320-1, and IEC 62368-1, and complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Packaging is 50 pieces per unit.

Datasheet Summary
Powered by GS/AI

The 6051.0018 is a North American power supply cord with a C7 plug and NEMA 1-15 outlet, rated for 7 A at 125 VAC, 50/60 Hz, and designed for protection class II appliances. It features a 2.5 m SVT cord with 2 x 18 AWG conductors, black insulation, and a molded terminal. The pin temperature rating is 70 °C, with an allowable operating temperature range of -25 °C to 70 °C. The cord meets UL/CSA standards, IEC 60320-1, and IEC 62368-1, and complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Packaging is 50 pieces per unit.

Suppliers

Company
Product
Description
Supplier Links
Cord Set 2.5A, North America, Black, 2.5 SVT 2x18AWG, IEC C7, SVT 2x18 AWG, black - 6051.0018 - SCHURTER Inc
Santa Rosa, CA, United States
Cord Set 2.5A, North America, Black, 2.5 SVT 2x18AWG, IEC C7, SVT 2x18 AWG, black
6051.0018
Cord Set 2.5A, North America, Black, 2.5 SVT 2x18AWG, IEC C7, SVT 2x18 AWG, black 6051.0018
Description 1 Function: Power Cord, Protection class II, Pin temperature 70 °C, custom specific versions on request

Description

  • 1 Function:
  • Power Cord, Protection class II,
  • Pin temperature 70 °C,
  • custom specific versions on request
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 6051.0018
Product Name Cord Set 2.5A, North America, Black, 2.5 SVT 2x18AWG, IEC C7, SVT 2x18 AWG, black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, China, V-Lock cord retaining, 1.0 m, Connector IEC C13, RVV 300/500 3x0.75, black - 3-108-993 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, Europlug, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6004.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 6051.2197 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, Australia, V-Lock cord retaining, 1.5 m, Connector IEC C13, V-75, black - 6051.2070 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details