Interpower North American 3x16 AWG Shielded Cable 86024010

Description
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: yes Shield Type: Foil CE Marking: no REMARKS: Cable also has 20 gauge 7x.0121TC concentric drain, non O.D. .0363+/-.001".
Request a Quote
Description
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: yes Shield Type: Foil CE Marking: no REMARKS: Cable also has 20 gauge 7x.0121TC concentric drain, non O.D. .0363+/-.001".
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x16 AWG Shielded Cable - 86024010 - Interpower
Oskaloosa, IA, United States
North American 3x16 AWG Shielded Cable
86024010
North American 3x16 AWG Shielded Cable 86024010
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: yes Shield Type: Foil CE Marking: no REMARKS: Cable also has 20 gauge 7x.0121TC concentric drain, non O.D. .0363+/-.001".

N.A. Current Rating: 13

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -20ºC

N.A. Max Fix Inst Op Temp: +60ºC

N.A. Flammability: FT2

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 16 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

N.A. Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 8.8mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: yes

Shield Type: Foil

CE Marking: no

REMARKS: Cable also has 20 gauge 7x.0121TC concentric drain, non O.D. .0363+/-.001".

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86024010
Product Name North American 3x16 AWG Shielded Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom 2.5Amp Cord Set with C5 Connector - 86245031 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
North American 15A NEMA Power Cord - 71825000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Continental European 16Amp Power Cord - 86230100 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 2x16 AWG Cable - 86030680 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details