Quail Electronics PIGGYBACK NEMA 1-15P to ROCKER SWITCH HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1079.144S

Description
Our 1079 series features the Piggyback NEMA 1-15P Plug with a Rocker Switch. This power cord is an add-on that gives you the ability to turn your appliance or device on or off. The piggyback NEMA 1-15P plugs into any standard North American wall outlet or receptacle, while the rocker switch gives you the ability to control whatever you plug in to the NEMA 1-15R. This part features a switch which lets you turn your device on or off without unplugging the power cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 1079.144S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1079 series features the Piggyback NEMA 1-15P Plug with a Rocker Switch. This power cord is an add-on that gives you the ability to turn your appliance or device on or off. The piggyback NEMA 1-15P plugs into any standard North American wall outlet or receptacle, while the rocker switch gives you the ability to control whatever you plug in to the NEMA 1-15R. This part features a switch which lets you turn your device on or off without unplugging the power cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 1079.144S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIGGYBACK NEMA 1-15P to ROCKER SWITCH HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 1079.144S - Quail Electronics
Livermore, CA, United States
PIGGYBACK NEMA 1-15P to ROCKER SWITCH HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1079.144S
PIGGYBACK NEMA 1-15P to ROCKER SWITCH HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1079.144S
Our 1079 series features the Piggyback NEMA 1-15P Plug with a Rocker Switch. This power cord is an add-on that gives you the ability to turn your appliance or device on or off. The piggyback NEMA 1-15P plugs into any standard North American wall outlet or receptacle, while the rocker switch gives you the ability to control whatever you plug in to the NEMA 1-15R. This part features a switch which lets you turn your device on or off without unplugging the power cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 1079.144S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1079 series features the Piggyback NEMA 1-15P Plug with a Rocker Switch.
  • This power cord is an add-on that gives you the ability to turn your appliance or device on or off. The piggyback NEMA 1-15P plugs into any standard North American wall outlet or receptacle, while the rocker switch gives you the ability to control whatever you plug in to the NEMA 1-15R.
  • This part features a switch which lets you turn your device on or off without unplugging the power cord.
  • The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems.
  • The 1079.144S carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1079.144S
Product Name PIGGYBACK NEMA 1-15P to ROCKER SWITCH HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 813217-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 144 inch (3660 mm)
Rated Current 10 amps
View Details
United Kingdom/Ireland Class II Cord Set w/C17 Conn. - 86243090 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details