Quail Electronics PIGGYBACK NEMA 1-15P POLARIZED WHITE to BLUNT CUT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1075.007

Description
Our 1075 series features the White Piggyback NEMA 1-15P Polarized Plug with a Blunt Cut. These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard NEMA wall outlet or receptacle using the Piggyback configuration. This Piggyback NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 1075.007 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1075 series features the White Piggyback NEMA 1-15P Polarized Plug with a Blunt Cut. These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard NEMA wall outlet or receptacle using the Piggyback configuration. This Piggyback NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 1075.007 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIGGYBACK NEMA 1-15P POLARIZED WHITE to BLUNT CUT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 1075.007 - Quail Electronics
Livermore, CA, United States
PIGGYBACK NEMA 1-15P POLARIZED WHITE to BLUNT CUT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1075.007
PIGGYBACK NEMA 1-15P POLARIZED WHITE to BLUNT CUT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1075.007
Our 1075 series features the White Piggyback NEMA 1-15P Polarized Plug with a Blunt Cut. These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard NEMA wall outlet or receptacle using the Piggyback configuration. This Piggyback NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 1075.007 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1075 series features the White Piggyback NEMA 1-15P Polarized Plug with a Blunt Cut.
  • These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard NEMA wall outlet or receptacle using the Piggyback configuration.
  • This Piggyback NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord.
  • The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems.
  • A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination.
  • The 1075.007 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1075.007
Product Name PIGGYBACK NEMA 1-15P POLARIZED WHITE to BLUNT CUT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color WHITE
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821596-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Korean Angled Cord Set w/ C13, 2.5m - 86263510 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details