Quail Electronics NEMA 1-15P to IEC-60320-C7 HOME // Featured Products 1062.079

Description
Our 1062 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 1062.079 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1062 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 1062.079 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to IEC-60320-C7 HOME // Featured Products - 1062.079 - Quail Electronics
Livermore, CA, United States
NEMA 1-15P to IEC-60320-C7 HOME // Featured Products
1062.079
NEMA 1-15P to IEC-60320-C7 HOME // Featured Products 1062.079
Our 1062 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 1062.079 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1062 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector.
  • These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 1062.079 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet
Power Cord, Nema 1-15P/iec C7, 6.6Ft; Connector Type A Quail Electronics - 72AC4301 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P/iec C7, 6.6Ft; Connector Type A Quail Electronics
72AC4301
Power Cord, Nema 1-15P/iec C7, 6.6Ft; Connector Type A Quail Electronics 72AC4301
POWER CORD, NEMA 1-15P/IEC C7, 6.6FT; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

POWER CORD, NEMA 1-15P/IEC C7, 6.6FT; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quail Electronics Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 1062.079 72AC4301
Product Name NEMA 1-15P to IEC-60320-C7 HOME // Featured Products Power Cord, Nema 1-15P/iec C7, 6.6Ft; Connector Type A Quail Electronics
Cord Color BLACK
Approvals RoHS; UL Listing Mark RoHS
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384499 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Eu Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7262 - Newark, An Avnet Company
Specs
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 79 inches - 313010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers