Quail Electronics NEMA 5-15P to IEC-60320-C13 x 3 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) 0618.240

Description
Our 0618 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg North American power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. On the male end, these cords can plug into any standard NEMA wall outlet or 5-15R receptacle. We refer to them as space-savers because they power up to 3 devices while only using up 1 outlet. The 0618.240 carries the UL and C-UL approvals and is rated at 15A - 125V.
Datasheet
Description
Our 0618 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg North American power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. On the male end, these cords can plug into any standard NEMA wall outlet or 5-15R receptacle. We refer to them as space-savers because they power up to 3 devices while only using up 1 outlet. The 0618.240 carries the UL and C-UL approvals and is rated at 15A - 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 x 3 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) - 0618.240 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 x 3 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter)
0618.240
NEMA 5-15P to IEC-60320-C13 x 3 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) 0618.240
Our 0618 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg North American power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. On the male end, these cords can plug into any standard NEMA wall outlet or 5-15R receptacle. We refer to them as space-savers because they power up to 3 devices while only using up 1 outlet. The 0618.240 carries the UL and C-UL approvals and is rated at 15A - 125V.

  • Our 0618 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These multi-leg North American power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. On the male end, these cords can plug into any standard NEMA wall outlet or 5-15R receptacle. We refer to them as space-savers because they power up to 3 devices while only using up 1 outlet.
  • The 0618.240 carries the UL and C-UL approvals and is rated at 15A - 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0618.240
Product Name NEMA 5-15P to IEC-60320-C13 x 3 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

International 16Amp C19 Connector Power Cord - 70009110250 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2384561 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Cord Sets 10 A, Italy, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6026.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details