Interpower Chinese Power Cord 86272000

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Chinese Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: RVV Cable Color: Black Cable Standard: GB/T5023.5/IEC 60227-5 Approx. Outer Diameter: 6.3mm - 8.0mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Chinese Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: RVV Cable Color: Black Cable Standard: GB/T5023.5/IEC 60227-5 Approx. Outer Diameter: 6.3mm - 8.0mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chinese Power Cord - 86272000 - Interpower
Oskaloosa, IA, United States
Chinese Power Cord
86272000
Chinese Power Cord 86272000
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Chinese Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: RVV Cable Color: Black Cable Standard: GB/T5023.5/IEC 60227-5 Approx. Outer Diameter: 6.3mm - 8.0mm General Material: PVC CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Chinese

Plug Color: Black

Connector Type: Unterminated

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: RVV

Cable Color: Black

Cable Standard: GB/T5023.5/IEC 60227-5

Approx. Outer Diameter: 6.3mm - 8.0mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86272000
Product Name Chinese Power Cord
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
Male End Type Chinese
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American Non-polarized Cordset - 86222105 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240200 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
International 3x1.00mm°�Gray H05VV-F Cable - 86065220 - Interpower
Specs
Cord Color Gray
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Korean Angled Power Cord, 2.5m - 86263500 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details