Quail Electronics NEMA 5-15P QUICK RELEASE to NEMA 5-15R QUICK RELEASE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 0587.072

Description
Our 0587 series features the domestic, 3-prong, North American Quick Release Plug (NEMA 5-15P) with the NEMA 5-15R Quick Release Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American extension cords are the recommended cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. Both plug and receptacle feature the helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The 0587.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0587 series features the domestic, 3-prong, North American Quick Release Plug (NEMA 5-15P) with the NEMA 5-15R Quick Release Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American extension cords are the recommended cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. Both plug and receptacle feature the helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The 0587.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P QUICK RELEASE to NEMA 5-15R QUICK RELEASE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 0587.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P QUICK RELEASE to NEMA 5-15R QUICK RELEASE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
0587.072
NEMA 5-15P QUICK RELEASE to NEMA 5-15R QUICK RELEASE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 0587.072
Our 0587 series features the domestic, 3-prong, North American Quick Release Plug (NEMA 5-15P) with the NEMA 5-15R Quick Release Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American extension cords are the recommended cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. Both plug and receptacle feature the helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The 0587.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0587 series features the domestic, 3-prong, North American Quick Release Plug (NEMA 5-15P) with the NEMA 5-15R Quick Release Receptacle.
  • These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source.
  • These North American extension cords are the recommended cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. Both plug and receptacle feature the helpful Quick Release.
  • A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord.
  • The 0587.072 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0587.072
Product Name NEMA 5-15P QUICK RELEASE to NEMA 5-15R QUICK RELEASE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Australian 10Amp Power Cord - 86210020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Power Cord, Iec C14-Iec C13, 1.2M, Black; Connector To Connector Schurter - 75T5615 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 47.24 inch (1200 mm)
Rated Current 10 amps
View Details
IEC Power Cords - 819930-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details