Quail Electronics CEI 23-16 ITALIAN to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International 0532.BG

Description
The 0532.BG is a BEIGE adapter that adapts the 3 prong, Beige Italian Plug (CEI 23-16) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and carries the CE approval.
Datasheet
Description
The 0532.BG is a BEIGE adapter that adapts the 3 prong, Beige Italian Plug (CEI 23-16) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and carries the CE approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International - 0532.BG - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International
0532.BG
CEI 23-16 ITALIAN to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International 0532.BG
The 0532.BG is a BEIGE adapter that adapts the 3 prong, Beige Italian Plug (CEI 23-16) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and carries the CE approval.

  • The 0532.BG is a BEIGE adapter that adapts the 3 prong, Beige Italian Plug (CEI 23-16) into the Universal Receptacle.
  • This is a universal adapter that can accept plugs that conform to any international or North American standard.
  • This adapter is rated at 10A and 250V and carries the CE approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0532.BG
Product Name CEI 23-16 ITALIAN to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Japanese Jumper Power Cord - 86254921 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 2.5 A, IEC Connector, Black, 4.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F2G0.75, black - 6013.0478 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details