Quail Electronics CEE 7/7 EURO SCHUKO RIGHT ANGLE to NEMA 5-15R HOME // Adapters // Single // International Adapters 0529.B

Description
The 0529.B adapts the 3-prong, Right Angle European Schuko Plug (CEE 7/7) into the NEMA 5-15R Receptacle. This adapter is rated at 15A and 125V.
Datasheet
Description
The 0529.B adapts the 3-prong, Right Angle European Schuko Plug (CEE 7/7) into the NEMA 5-15R Receptacle. This adapter is rated at 15A and 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 EURO SCHUKO RIGHT ANGLE to NEMA 5-15R HOME // Adapters // Single // International Adapters - 0529.B - Quail Electronics
Livermore, CA, United States
CEE 7/7 EURO SCHUKO RIGHT ANGLE to NEMA 5-15R HOME // Adapters // Single // International Adapters
0529.B
CEE 7/7 EURO SCHUKO RIGHT ANGLE to NEMA 5-15R HOME // Adapters // Single // International Adapters 0529.B
The 0529.B adapts the 3-prong, Right Angle European Schuko Plug (CEE 7/7) into the NEMA 5-15R Receptacle. This adapter is rated at 15A and 125V.

  • The 0529.B adapts the 3-prong, Right Angle European Schuko Plug (CEE 7/7) into the NEMA 5-15R Receptacle.
  • This adapter is rated at 15A and 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0529.B
Product Name CEE 7/7 EURO SCHUKO RIGHT ANGLE to NEMA 5-15R HOME // Adapters // Single // International Adapters
Approvals RoHS
Male End Type CEE 7/7
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC19KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C19, SJT 3x14 AWG, white - 6051.2131 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-20P to IEC 60320 C19, 12AWG / 3C, SJT, 105C, 98 inches - 227003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-20P
View Details
2 suppliers