Quail Electronics IEC-60320-C20 to IEC-60320-C13 x 2 HOME // Adapters // Double Output // IEC 0514.B

Description
The 0514.B adapts the standard IEC-60320-C20 Plug into two (2) IEC-60320-C13 Connectors. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 10A and 250V and carries the TUV approval.
Datasheet
Description
The 0514.B adapts the standard IEC-60320-C20 Plug into two (2) IEC-60320-C13 Connectors. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 10A and 250V and carries the TUV approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 to IEC-60320-C13 x 2 HOME // Adapters // Double Output // IEC - 0514.B - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 to IEC-60320-C13 x 2 HOME // Adapters // Double Output // IEC
0514.B
IEC-60320-C20 to IEC-60320-C13 x 2 HOME // Adapters // Double Output // IEC 0514.B
The 0514.B adapts the standard IEC-60320-C20 Plug into two (2) IEC-60320-C13 Connectors. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 10A and 250V and carries the TUV approval.

  • The 0514.B adapts the standard IEC-60320-C20 Plug into two (2) IEC-60320-C13 Connectors.
  • This outlet saver procures 2 standard AC outlets from one.
  • This adapter is rated at 10A and 250V and carries the TUV approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0514.B
Product Name IEC-60320-C20 to IEC-60320-C13 x 2 HOME // Adapters // Double Output // IEC
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter - 47W0743 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray), 14AWG / 3C, SJT, 60C, 120 inches - 233082-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details