Quail Electronics NEMA 5-15P to IEC-60320-C13 + IEC-60320-C5 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0501.072

Description
Our 0501 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the IEC-60320-C5 Connector. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connector can power monitors, computers, printers, scanners, TVs, and sound systems, and any device or appliance that includes the IEC-60320-C14 inlet. The IEC-60320-C5 Connector is ideal for grounded (3-conductor) laptops, notebooks, stereos, game consoles, electric razors, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 2 devices while only using 1 outlet. Finally, the C5 is also referred to as the Mickey-Mouse connector. The 0501.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0501 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the IEC-60320-C5 Connector. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connector can power monitors, computers, printers, scanners, TVs, and sound systems, and any device or appliance that includes the IEC-60320-C14 inlet. The IEC-60320-C5 Connector is ideal for grounded (3-conductor) laptops, notebooks, stereos, game consoles, electric razors, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 2 devices while only using 1 outlet. Finally, the C5 is also referred to as the Mickey-Mouse connector. The 0501.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 + IEC-60320-C5 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0501.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 + IEC-60320-C5 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0501.072
NEMA 5-15P to IEC-60320-C13 + IEC-60320-C5 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0501.072
Our 0501 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the IEC-60320-C5 Connector. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connector can power monitors, computers, printers, scanners, TVs, and sound systems, and any device or appliance that includes the IEC-60320-C14 inlet. The IEC-60320-C5 Connector is ideal for grounded (3-conductor) laptops, notebooks, stereos, game consoles, electric razors, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 2 devices while only using 1 outlet. Finally, the C5 is also referred to as the Mickey-Mouse connector. The 0501.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0501 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the IEC-60320-C5 Connector.
  • These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connector can power monitors, computers, printers, scanners, TVs, and sound systems, and any device or appliance that includes the IEC-60320-C14 inlet. The IEC-60320-C5 Connector is ideal for grounded (3-conductor) laptops, notebooks, stereos, game consoles, electric razors, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 2 devices while only using 1 outlet. Finally, the C5 is also referred to as the Mickey-Mouse connector.
  • The 0501.072 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0501.072
Product Name NEMA 5-15P to IEC-60320-C13 + IEC-60320-C5 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

International 5x1.00mm² Harmonized Cable - 86020190 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Power Cords - 8920652 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13
View Details
2 suppliers
IEC Power Cords - 823138-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details