Quail Electronics NEMA 5-15P to IEC-60320-C5 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0478.096

Description
Our 0478 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C5 Connector and the NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C5 Connector is ideal for grounded (3-conductor) laptops, notebooks, stereos, game consoles, electric razors, and many more devices which use the IEC-60320-C6 inlet. The NEMA 5-15R Receptacle connects to any pieces of equipment or devices that use the NEMA 5-15P plug. The plug end of this Multi-Leg Y Cord connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 2 devices while only using 1 outlet. Finally, the C5 is also referred to as the Mickey-Mouse connector. The 0478.096 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0478 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C5 Connector and the NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C5 Connector is ideal for grounded (3-conductor) laptops, notebooks, stereos, game consoles, electric razors, and many more devices which use the IEC-60320-C6 inlet. The NEMA 5-15R Receptacle connects to any pieces of equipment or devices that use the NEMA 5-15P plug. The plug end of this Multi-Leg Y Cord connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 2 devices while only using 1 outlet. Finally, the C5 is also referred to as the Mickey-Mouse connector. The 0478.096 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C5 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0478.096 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C5 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0478.096
NEMA 5-15P to IEC-60320-C5 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0478.096
Our 0478 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C5 Connector and the NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C5 Connector is ideal for grounded (3-conductor) laptops, notebooks, stereos, game consoles, electric razors, and many more devices which use the IEC-60320-C6 inlet. The NEMA 5-15R Receptacle connects to any pieces of equipment or devices that use the NEMA 5-15P plug. The plug end of this Multi-Leg Y Cord connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 2 devices while only using 1 outlet. Finally, the C5 is also referred to as the Mickey-Mouse connector. The 0478.096 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0478 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C5 Connector and the NEMA 5-15R Receptacle.
  • These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C5 Connector is ideal for grounded (3-conductor) laptops, notebooks, stereos, game consoles, electric razors, and many more devices which use the IEC-60320-C6 inlet. The NEMA 5-15R Receptacle connects to any pieces of equipment or devices that use the NEMA 5-15P plug. The plug end of this Multi-Leg Y Cord connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 2 devices while only using 1 outlet. Finally, the C5 is also referred to as the Mickey-Mouse connector.
  • The 0478.096 carries the UL and C-UL approvals and is rated at 5A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0478.096
Product Name NEMA 5-15P to IEC-60320-C5 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

North American 2x16 AWG Cable - 86030680 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
IEC Power Cords - 823994-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details