Interpower North American 2x16 AWG Cable 86030680

Description
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -35°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Flammability: FT2 Min Bend Radius: 10x Cable Diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.0mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no
Request a Quote
Description
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -35°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Flammability: FT2 Min Bend Radius: 10x Cable Diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.0mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 2x16 AWG Cable - 86030680 - Interpower
Oskaloosa, IA, United States
North American 2x16 AWG Cable
86030680
North American 2x16 AWG Cable 86030680
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -35°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Flammability: FT2 Min Bend Radius: 10x Cable Diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.0mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no

N.A. Current Rating: 13

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -35°ºC

N.A. Max Fix Inst Op Temp: +105°ºC

N.A. Flammability: FT2

Min Bend Radius: 10x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 16 AWG

Number of Conductors: 2

Cond. Color Code: Black/White

N.A. Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 8.0mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86030680
Product Name North American 2x16 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x18 AWG Shielded Cable - 86024050 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Euro Plug 2.5A Cord Set with C7 Connector - 86234020 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Argentina 10Amp Cord Set w/Angled C13 Connector - 86270030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Japanese 3x1.25mm°� VCTF Cable - 86061020 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details