Quail Electronics NEMA 5-15P to ROJ x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0453.264

Description
Our 0453 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) ROJs (Removed Outer Jackets). These multi-leg North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into 2 pieces of equipment on the other end. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0453.264 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0453 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) ROJs (Removed Outer Jackets). These multi-leg North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into 2 pieces of equipment on the other end. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0453.264 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0453.264 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to ROJ x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0453.264
NEMA 5-15P to ROJ x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0453.264
Our 0453 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) ROJs (Removed Outer Jackets). These multi-leg North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into 2 pieces of equipment on the other end. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0453.264 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0453 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) ROJs (Removed Outer Jackets).
  • These multi-leg North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into 2 pieces of equipment on the other end. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 0453.264 carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0453.264
Product Name NEMA 5-15P to ROJ x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 8920286 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Korean Cord Set w/IEC 60320 C13, 2.5m - 86263010 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details