Quail Electronics NEMA 5-15P to NEMA 5-15R + ROJ HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0430.018

Description
Our 0430 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the NEMA 5-15R Receptacle and an ROJ. These multi-leg North American extension cords are recommended for connecting devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle. The first leg can be used as an extension cord while the second can hard-wire directly into your equipment. The 0430.018 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0430 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the NEMA 5-15R Receptacle and an ROJ. These multi-leg North American extension cords are recommended for connecting devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle. The first leg can be used as an extension cord while the second can hard-wire directly into your equipment. The 0430.018 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R + ROJ HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0430.018 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to NEMA 5-15R + ROJ HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0430.018
NEMA 5-15P to NEMA 5-15R + ROJ HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0430.018
Our 0430 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the NEMA 5-15R Receptacle and an ROJ. These multi-leg North American extension cords are recommended for connecting devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle. The first leg can be used as an extension cord while the second can hard-wire directly into your equipment. The 0430.018 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0430 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the NEMA 5-15R Receptacle and an ROJ.
  • These multi-leg North American extension cords are recommended for connecting devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle. The first leg can be used as an extension cord while the second can hard-wire directly into your equipment.
  • The 0430.018 carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0430.018
Product Name NEMA 5-15P to NEMA 5-15R + ROJ HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Stripped
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 815665-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 78.7 inch (1999 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers