Quail Electronics ROJ SHIELDED to IEC-60320-C13 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0424.031

Description
Our 0424 series features an ROJ Shielded with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors. These multi-leg power cords are ideal for providing power to your monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. The first end of this cord hard-wires directly into you equipment and the opposite end can power 2 devices. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 0424.031 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0424 series features an ROJ Shielded with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors. These multi-leg power cords are ideal for providing power to your monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. The first end of this cord hard-wires directly into you equipment and the opposite end can power 2 devices. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 0424.031 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ SHIELDED to IEC-60320-C13 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0424.031 - Quail Electronics
Livermore, CA, United States
ROJ SHIELDED to IEC-60320-C13 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0424.031
ROJ SHIELDED to IEC-60320-C13 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0424.031
Our 0424 series features an ROJ Shielded with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors. These multi-leg power cords are ideal for providing power to your monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. The first end of this cord hard-wires directly into you equipment and the opposite end can power 2 devices. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 0424.031 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0424 series features an ROJ Shielded with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors.
  • These multi-leg power cords are ideal for providing power to your monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. The first end of this cord hard-wires directly into you equipment and the opposite end can power 2 devices. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
  • A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference.
  • The 0424.031 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0424.031
Product Name ROJ SHIELDED to IEC-60320-C13 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Stripped; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 5.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2151 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1860414 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers