Interpower IEC 60320 Sheet F Snap-in Shuttered Power Outlet 83011370

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Solder Tabs: 0 Terminal Material: Tin plated brass Sheet Style: F Mounting Style: Snap-in Panel Thickness: 1.0mm General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: QD are 6.3mm.
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Solder Tabs: 0 Terminal Material: Tin plated brass Sheet Style: F Mounting Style: Snap-in Panel Thickness: 1.0mm General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: QD are 6.3mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet F Snap-in Shuttered Power Outlet - 83011370 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet F Snap-in Shuttered Power Outlet
83011370
IEC 60320 Sheet F Snap-in Shuttered Power Outlet 83011370
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Solder Tabs: 0 Terminal Material: Tin plated brass Sheet Style: F Mounting Style: Snap-in Panel Thickness: 1.0mm General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: QD are 6.3mm.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3

Solder Tabs: 0

Terminal Material: Tin plated brass

Sheet Style: F

Mounting Style: Snap-in

Panel Thickness: 1.0mm

General Material: Thermoplastic

Color: Black

CE Marking: yes

REMARKS: QD are 6.3mm.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83011370
Product Name IEC 60320 Sheet F Snap-in Shuttered Power Outlet
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-20 Hospital Grade Plug - 88030410 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details
16/20A 6 Hour Plug, 2P 3W, IP44 - 84131205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
NEMA 5-15 Single Receptacle - 88031010 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
NEMA 6-20 Flanged Outlet - 88030030 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-20
Standards / Certifications UL; WD 6
View Details