Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock 0371.096AL

Description
The 0371 AL series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Auto-Lock Clear (transparent) connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0371 AL series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Description
The 0371 AL series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Auto-Lock Clear (transparent) connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0371 AL series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock - 0371.096AL - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock
0371.096AL
NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock 0371.096AL
The 0371 AL series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Auto-Lock Clear (transparent) connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0371 AL series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0371 AL series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Auto-Lock Clear (transparent) connector.
  • The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Our 0371 AL series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0371.096AL
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Iec C13-Bs 1363 Plug, 16.4Ft; Connector To Connector Schurter - 29Y3324 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Sensor & Actuator Cables - 2384542 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers