Suzhou Ele Mfg Co., Ltd. Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard 2102L

Description
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.
Request a Quote
Description
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard
2102L
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard 2102L
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.

  • Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. |
  • Heavy gauge galvanized steel mounting strap for corrosion resistance. |
  • Flush receptacles are completely ready-to-wire, shorten installation time significantly. |
  • Surface receptacles with adjustable cord clamp allow for wiring. |
  • Receptacles for use with copper or aluminum wire. |
  • Flush receptacles fit two-gang enclosure.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number 2102L
Product Name Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard
Device Type Receptacle
Configuration NEMA
Applications Commercial
Mounting Style Flush
Country Selection Canada
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Surface Mount Power Outlet, 50 Amp 125/250 Volt 14-50R - 2206 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
3-Prong Angle Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4586 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Heavy Duty Angle Plug, 50 Amp 120/208 Volt 18-50P - S1850P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details