1062 -- IEC APPLIANCE INLET C14 WITH FUSEHOLDER 1- OR 2-POLE
SCHURTER IncIEC Appliance Inlet C14 with Fuseholder 1- or 2-pole1062
Description
Description
Panel mount: Screw-on from front side
Appliance Inlet, Protection class I
Fuseholder for fuse-links 5 x 20 mm
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
The fuse drawer “Fingergrip” can be removed by hand
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Panel mount: Screw-on from front side
Appliance Inlet, Protection class I
Fuseholder for fuse-links 5 x 20 mm
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
The fuse drawer “Fingergrip” can be removed by hand
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 1062 is a panel-mount IEC C14 appliance inlet with a 1- or 2-pole fuseholder for 5 x 20 mm fuse-links, designed for protection class I applications. It supports solder or quick-connect terminations, has an IP20-rated front side, and operates from -25 °C to 70 °C. The unit is rated at 10 A / 250 VAC per IEC and UL/CSA standards, with a dielectric strength of >1.5 kVAC between L-N and >3 kVAC between L/N-PE. The housing is made of PA6, UL 94V-0 rated, and it meets IEC 60335-1 for unattended use, including glow wire testing per IEC 60695-2-11/-12/-13. Approvals include SEMKO, UL, and CCC. Dimensions are 36 mm long, 27.2 mm wide with a 3.13 mm flange thickness. Variants differ in terminal type, grounding, and color, but all share the same core ratings and compliance.
Datasheet Summary Powered by GS/AI
The 1062 is a panel-mount IEC C14 appliance inlet with a 1- or 2-pole fuseholder for 5 x 20 mm fuse-links, designed for protection class I applications. It supports solder or quick-connect terminations, has an IP20-rated front side, and operates from -25 °C to 70 °C. The unit is rated at 10 A / 250 VAC per IEC and UL/CSA standards, with a dielectric strength of >1.5 kVAC between L-N and >3 kVAC between L/N-PE. The housing is made of PA6, UL 94V-0 rated, and it meets IEC 60335-1 for unattended use, including glow wire testing per IEC 60695-2-11/-12/-13. Approvals include SEMKO, UL, and CCC. Dimensions are 36 mm long, 27.2 mm wide with a 3.13 mm flange thickness. Variants differ in terminal type, grounding, and color, but all share the same core ratings and compliance.
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole
1062
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole
1062
Description
Panel mount: Screw-on from front side
Appliance Inlet, Protection class I
Fuseholder for fuse-links 5 x 20 mm
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
The fuse drawer “Fingergrip” can be removed by hand
Description
Panel mount: Screw-on from front side
Appliance Inlet, Protection class I
Fuseholder for fuse-links 5 x 20 mm
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
The fuse drawer “Fingergrip” can be removed by hand
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Power Connectors
Product Number
1062
Product Name
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole