Quail Electronics IEC-60320-C14 to NEMA 5-15R x 3 TRIPLE TAP + IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0252.048

Description
Our 0252 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R x 3 Triple Tap Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R x 3 Triple Tap connects to any 3 electronic devices that use the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 4 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0252.048 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0252 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R x 3 Triple Tap Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R x 3 Triple Tap connects to any 3 electronic devices that use the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 4 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0252.048 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to NEMA 5-15R x 3 TRIPLE TAP + IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0252.048 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to NEMA 5-15R x 3 TRIPLE TAP + IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0252.048
IEC-60320-C14 to NEMA 5-15R x 3 TRIPLE TAP + IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0252.048
Our 0252 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R x 3 Triple Tap Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R x 3 Triple Tap connects to any 3 electronic devices that use the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 4 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0252.048 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0252 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R x 3 Triple Tap Receptacle.
  • These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R x 3 Triple Tap connects to any 3 electronic devices that use the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 4 devices while only using 1 outlet.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 0252.048 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0252.048
Product Name IEC-60320-C14 to NEMA 5-15R x 3 TRIPLE TAP + IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Fan Cords - CR337-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 72 inch (1829 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
Danish 6A Hospital Grade Cord Set W/C13 Connector - 86280510 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details