Quail Electronics IEC-60320-C14 to IEC-60320-C13 + NEMA 5-15R + IEC-60320-C13 UP ANGLE HOME // Power Cords // IEC/Jumper Power Cords // W Cords (3-Way Splitter) 0227.036

Description
Our 0227 series features the standard IEC-60320-C14 Plug with a 3-splitter (Trident) that has the IEC-60320-C13 Connector, the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can connect to any appliances or devices that have the IEC-60320-C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 3 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from your device. The 0227.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0227 series features the standard IEC-60320-C14 Plug with a 3-splitter (Trident) that has the IEC-60320-C13 Connector, the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can connect to any appliances or devices that have the IEC-60320-C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 3 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from your device. The 0227.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C13 + NEMA 5-15R + IEC-60320-C13 UP ANGLE HOME // Power Cords // IEC/Jumper Power Cords // W Cords (3-Way Splitter) - 0227.036 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C13 + NEMA 5-15R + IEC-60320-C13 UP ANGLE HOME // Power Cords // IEC/Jumper Power Cords // W Cords (3-Way Splitter)
0227.036
IEC-60320-C14 to IEC-60320-C13 + NEMA 5-15R + IEC-60320-C13 UP ANGLE HOME // Power Cords // IEC/Jumper Power Cords // W Cords (3-Way Splitter) 0227.036
Our 0227 series features the standard IEC-60320-C14 Plug with a 3-splitter (Trident) that has the IEC-60320-C13 Connector, the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can connect to any appliances or devices that have the IEC-60320-C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 3 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from your device. The 0227.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0227 series features the standard IEC-60320-C14 Plug with a 3-splitter (Trident) that has the IEC-60320-C13 Connector, the NEMA 5-15R Receptacle.
  • These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can connect to any appliances or devices that have the IEC-60320-C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 3 devices while only using 1 outlet.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from your device.
  • The 0227.036 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0227.036
Product Name IEC-60320-C14 to IEC-60320-C13 + NEMA 5-15R + IEC-60320-C13 UP ANGLE HOME // Power Cords // IEC/Jumper Power Cords // W Cords (3-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8920662 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS; RoHS
Male End Type C13, iec
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1648807 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers