Quail Electronics IEC-60320-C14 SCREW-ON INLET to IEC-60320-C13 + IEC-60320-C7 HOME // Power Cords // Server Cords // C14 To C13 Power Cords 0225.036

Description
Our 0225 series features the IEC-60320-C14 Screw-on Inlet with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the IEC-60320-C7 Connector. These multi-leg IEC power cords are the recommended cords used to power any grounded device using the IEC-60320-C14 inlet in addition to an un-grounded device using the IEC-60320-C8 inlet. Applications which use the IEC-60320-C8 inlet include (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many other devices and appliances. Applications which use the IEC-60320-C14 inlet are monitors, computers, printers, scanners, TVs, sound systems, as well as many other components and electronics. On the male end these cords plug into any C13 outlet or connector, and these cords are considered space-savers because they only use up 1 socket while providing power to 2 devices. The IEC-60320-C7 is also referred to as the Figure-8 connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The inlet is a male configuration that is ideal for mounting on a device, or otherwise installing into your equipment. The mounting flange on this part makes it ideal for your custom design. The 0225.036 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0225 series features the IEC-60320-C14 Screw-on Inlet with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the IEC-60320-C7 Connector. These multi-leg IEC power cords are the recommended cords used to power any grounded device using the IEC-60320-C14 inlet in addition to an un-grounded device using the IEC-60320-C8 inlet. Applications which use the IEC-60320-C8 inlet include (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many other devices and appliances. Applications which use the IEC-60320-C14 inlet are monitors, computers, printers, scanners, TVs, sound systems, as well as many other components and electronics. On the male end these cords plug into any C13 outlet or connector, and these cords are considered space-savers because they only use up 1 socket while providing power to 2 devices. The IEC-60320-C7 is also referred to as the Figure-8 connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The inlet is a male configuration that is ideal for mounting on a device, or otherwise installing into your equipment. The mounting flange on this part makes it ideal for your custom design. The 0225.036 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 SCREW-ON INLET to IEC-60320-C13 + IEC-60320-C7 HOME // Power Cords // Server Cords // C14 To C13 Power Cords - 0225.036 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 SCREW-ON INLET to IEC-60320-C13 + IEC-60320-C7 HOME // Power Cords // Server Cords // C14 To C13 Power Cords
0225.036
IEC-60320-C14 SCREW-ON INLET to IEC-60320-C13 + IEC-60320-C7 HOME // Power Cords // Server Cords // C14 To C13 Power Cords 0225.036
Our 0225 series features the IEC-60320-C14 Screw-on Inlet with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the IEC-60320-C7 Connector. These multi-leg IEC power cords are the recommended cords used to power any grounded device using the IEC-60320-C14 inlet in addition to an un-grounded device using the IEC-60320-C8 inlet. Applications which use the IEC-60320-C8 inlet include (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many other devices and appliances. Applications which use the IEC-60320-C14 inlet are monitors, computers, printers, scanners, TVs, sound systems, as well as many other components and electronics. On the male end these cords plug into any C13 outlet or connector, and these cords are considered space-savers because they only use up 1 socket while providing power to 2 devices. The IEC-60320-C7 is also referred to as the Figure-8 connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The inlet is a male configuration that is ideal for mounting on a device, or otherwise installing into your equipment. The mounting flange on this part makes it ideal for your custom design. The 0225.036 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0225 series features the IEC-60320-C14 Screw-on Inlet with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the IEC-60320-C7 Connector.
  • These multi-leg IEC power cords are the recommended cords used to power any grounded device using the IEC-60320-C14 inlet in addition to an un-grounded device using the IEC-60320-C8 inlet. Applications which use the IEC-60320-C8 inlet include (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many other devices and appliances. Applications which use the IEC-60320-C14 inlet are monitors, computers, printers, scanners, TVs, sound systems, as well as many other components and electronics. On the male end these cords plug into any C13 outlet or connector, and these cords are considered space-savers because they only use up 1 socket while providing power to 2 devices. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The inlet is a male configuration that is ideal for mounting on a device, or otherwise installing into your equipment. The mounting flange on this part makes it ideal for your custom design.
  • The 0225.036 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0225.036
Product Name IEC-60320-C14 SCREW-ON INLET to IEC-60320-C13 + IEC-60320-C7 HOME // Power Cords // Server Cords // C14 To C13 Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, white - 6051.2094 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, white

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear), 18AWG / 3C, SJT, 60C, 120 inches - 233085-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers