Quail Electronics ROJ SHIELDED to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0149.048

Description
Our 0149 series features an ROJ Shielded with the IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 0149.048 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0149 series features an ROJ Shielded with the IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 0149.048 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ SHIELDED to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 0149.048 - Quail Electronics
Livermore, CA, United States
ROJ SHIELDED to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
0149.048
ROJ SHIELDED to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0149.048
Our 0149 series features an ROJ Shielded with the IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 0149.048 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0149 series features an ROJ Shielded with the IEC-60320-C13 Connector.
  • These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
  • A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference.
  • The 0149.048 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0149.048
Product Name ROJ SHIELDED to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

Eu Cordset, Iec C13, 10A, 6.6Ft; Connector To Connector Schurter - 57AK7260 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 817375-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details