SCHURTER Inc Eu Cordset, Iec C13, 10A, 6.6Ft; Connector To Connector Schurter 3-133-809

Description
EU CORDSET, IEC C13, 10A, 6.6FT; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
Datasheet
Description
EU CORDSET, IEC C13, 10A, 6.6FT; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eu Cordset, Iec C13, 10A, 6.6Ft; Connector To Connector Schurter - 57AK7260 - Newark, An Avnet Company
Chicago, IL, United States
Eu Cordset, Iec C13, 10A, 6.6Ft; Connector To Connector Schurter
57AK7260
Eu Cordset, Iec C13, 10A, 6.6Ft; Connector To Connector Schurter 57AK7260
EU CORDSET, IEC C13, 10A, 6.6FT; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft

EU CORDSET, IEC C13, 10A, 6.6FT; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 57AK7260
Product Name Eu Cordset, Iec C13, 10A, 6.6Ft; Connector To Connector Schurter
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12IN 90° Style Fan Power Cord - 07190-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Australian 10Amp Cordset w/C13 Connector (15A Plug) - 86210680 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details