Quabbin Wire & Cable Co., Inc. DataMax Multipair T1, E1, xDSL - 22 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray 9786

Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 6 AWG: 22 Insulation: Polypropylene, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 6 AWG: 22 Insulation: Polypropylene, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
DataMax Multipair T1, E1, xDSL - 22 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray - 9786 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Multipair T1, E1, xDSL - 22 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray
9786
DataMax Multipair T1, E1, xDSL - 22 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray 9786
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 6 AWG: 22 Insulation: Polypropylene, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

Commercial Data Cable: T1, E1, xDSL Multipair

Pair Count: 6
AWG: 22
Insulation: Polypropylene, .020"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9786
Product Name DataMax Multipair T1, E1, xDSL - 22 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .020"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 350044 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details