The DataMax Multipair T1, E1, xDSL cable, part number 9738, features a construction of 22 AWG solid bare copper conductors with a two-layer composite FEP insulation. Each of the two pairs is twisted and wrapped with an aluminum polyester foil shield, providing 100% coverage. The cable is designed for a maximum temperature rating of 150°C and a minimum of -40°C, with a voltage rating of up to 300V. This cable complies with ANSI T1.403 standards for T1 levels 1, 1A, and 1C, suitable for carrier-to-customer installations at lengths up to 200 meters. It has a characteristic impedance of 100 ohms and a maximum DC resistance of 16.6 ohms per 1000 feet. The cable also demonstrates excellent electrical performance with a mutual capacitance of 15 pF/ft at 1 MHz and a typical return loss greater than 60 dB from 500 kHz to 3.5 MHz. The jacket is made of ECTFE in gray, with a nominal wall thickness of 0.015 inches. The product is RoHS compliant and is packaged according to Quabbin Wire & Cable's standard practices.
Commercial Data Cable: T1, E1, xDSL Multipair
Pair Count: 2
AWG: 22
Insulation: Polyolefin, .017"
Shield: Unshielded
Jacket Type: ECTFE
Jacket Color: Gray
Other Details: Drain, Shielded Pairs
RoHS Compliant: Yes
Temp Max.: 150
Temp Min.: -40
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 9738 |
| Product Name | DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, ECTFE, Gray |
| Product Category | Cable |
| Cable Jacket | ECTFE |
| Cable Insulation | Polyolefin, .017" |
| Cable Shielding | Drain Wire |