Quabbin Wire & Cable Co., Inc. DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Beige 9720

Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Solid Insulation: Polyolefin, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Beige Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Solid Insulation: Polyolefin, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Beige Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Beige - 9720 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Beige
9720
DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Beige 9720
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Solid Insulation: Polyolefin, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Beige Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: T1, E1, xDSL Multipair

Pair Count: 2
AWG: 22
Solid/Stranded: Solid
Insulation: Polyolefin, .020"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Beige
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CMR
RoHS Compliant: Yes
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9720
Product Name DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Beige
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyolefin, .020"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
E12424 - CAT 5e Ethernet Cable (2 Data Pair) - E12424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details