Quabbin Wire & Cable Co., Inc. DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, shielded, PVC, Gray 9719

Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Solid Insulation: Polyolefin, .020" Shield: Shielded Jacket Type: PVC Jacket Color: Gray Other Details: Drain Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 60
Datasheet
Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Solid Insulation: Polyolefin, .020" Shield: Shielded Jacket Type: PVC Jacket Color: Gray Other Details: Drain Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, shielded, PVC, Gray - 9719 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, shielded, PVC, Gray
9719
DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, shielded, PVC, Gray 9719
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Solid Insulation: Polyolefin, .020" Shield: Shielded Jacket Type: PVC Jacket Color: Gray Other Details: Drain Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 60

Commercial Data Cable: T1, E1, xDSL Multipair

Pair Count: 2
AWG: 22
Solid/Stranded: Solid
Insulation: Polyolefin, .020"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Gray
Other Details: Drain
Ratings and Approvals: CMR
RoHS Compliant: Yes
Temp Max.: 60

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9719
Product Name DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, shielded, PVC, Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyolefin, .020"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details