Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 9 pair, shielded, PVC, Chrome Gray 9518

Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 9 AWG: 28 Stranded Copper: 7/36 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CMG, NEC Type CL2 75C RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 9 AWG: 28 Stranded Copper: 7/36 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CMG, NEC Type CL2 75C RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 9 pair, shielded, PVC, Chrome Gray - 9518 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 9 pair, shielded, PVC, Chrome Gray
9518
Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 9 pair, shielded, PVC, Chrome Gray 9518
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 9 AWG: 28 Stranded Copper: 7/36 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CMG, NEC Type CL2 75C RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-422 Multipair

Pair Count: 9
AWG: 28
Stranded Copper: 7/36
Insulation: Polyethylene, .009"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CMG, NEC Type CL2 75C
RoHS Compliant: Yes
Temp Max.: 60, 75 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9518
Product Name Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 9 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .009"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2012219 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details
Twisted Pair Cable - 0360983001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
D620222 - Databus Cable (1 Data Pair) - D620222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Tin-Plated Copper Braid
View Details