Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 17 pair, unshielded with shielded pairs, PVC, Chrome Gray 8634

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-422 Multipair Pair Count: 17 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-422 Multipair Pair Count: 17 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 17 pair, unshielded with shielded pairs, PVC, Chrome Gray - 8634 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 17 pair, unshielded with shielded pairs, PVC, Chrome Gray
8634
Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 17 pair, unshielded with shielded pairs, PVC, Chrome Gray 8634
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-422 Multipair Pair Count: 17 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-422 Multipair

Pair Count: 17
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Polypropylene, .023"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8634
Product Name Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 17 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .023"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2012216 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details
Power Cable Assemblies - 1483351-2 - TE Connectivity
Specs
Product Type Micro Match Plug
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
PFA & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation PFA
View Details
D5102QX - Databus Cable Quadraxial (1 Data Pair) - D5102QX - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, White
Cable Insulation FEP
View Details