Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 9 pair, unshielded with shielded pairs, PVC, Chrome Gray 8618

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 9 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes
Datasheet
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 9 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 9 pair, unshielded with shielded pairs, PVC, Chrome Gray - 8618 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 9 pair, unshielded with shielded pairs, PVC, Chrome Gray
8618
Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 9 pair, unshielded with shielded pairs, PVC, Chrome Gray 8618
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 9 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair

Pair Count: 9
AWG: 24
Stranded Copper: 7/32
Insulation: Polypropylene, .023"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8618
Product Name Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 9 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .023"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534038 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details
Power Cable - 0571213001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
FEP Insulated Stainless Steel Cable, 150V 200C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket FEP
Cable Insulation FEP
View Details
F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Blue
Cable Insulation Fluoropolymer insulation
View Details