Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray 8612

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 6 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 6 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray - 8612 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray
8612
Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray 8612
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 6 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair

Pair Count: 6
AWG: 24
Stranded Copper: 7/32
Insulation: Polypropylene, .023"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8612
Product Name Quabbin Multipair RS-422, AWM 2493 - 24 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .023"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E20424 - CAT 5e Ethernet Cable (2 Data Pair) - E20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details