Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2448 - 24 AWG, 4 pair, unshielded with shielded pairs, PVC, Chrome Gray 8608

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2448 - 24 AWG, 4 pair, unshielded with shielded pairs, PVC, Chrome Gray - 8608 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2448 - 24 AWG, 4 pair, unshielded with shielded pairs, PVC, Chrome Gray
8608
Quabbin Multipair RS-422, AWM 2448 - 24 AWG, 4 pair, unshielded with shielded pairs, PVC, Chrome Gray 8608
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair

Pair Count: 4
AWG: 24
Stranded Copper: 7/32
Insulation: Polypropylene, .023"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 60
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8608
Product Name Quabbin Multipair RS-422, AWM 2448 - 24 AWG, 4 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .023"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534035 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.1400 mm2
View Details
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Copper Braid
View Details