Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 7 pair, shielded, PVC, Chrome Gray 8514

Description
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 7 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 7 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 7 pair, shielded, PVC, Chrome Gray - 8514 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 7 pair, shielded, PVC, Chrome Gray
8514
Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 7 pair, shielded, PVC, Chrome Gray 8514
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 7 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-232 Multipair

Pair Count: 7
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .015"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8514
Product Name Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 7 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .015"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534071 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details