Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-485, AWM 2448 - 24 AWG, 7.5 pair, shielded, PVC, Chrome Gray 8315

Description
General Purpose Wire & Cable: RS-485 Multipair Pair Count: 7.5 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: RS-485 Multipair Pair Count: 7.5 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-485, AWM 2448 - 24 AWG, 7.5 pair, shielded, PVC, Chrome Gray - 8315 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-485, AWM 2448 - 24 AWG, 7.5 pair, shielded, PVC, Chrome Gray
8315
Quabbin Multipair RS-485, AWM 2448 - 24 AWG, 7.5 pair, shielded, PVC, Chrome Gray 8315
General Purpose Wire & Cable: RS-485 Multipair Pair Count: 7.5 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-485 Multipair

Pair Count: 7.5
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .015"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 75
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8315
Product Name Quabbin Multipair RS-485, AWM 2448 - 24 AWG, 7.5 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .015"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2012224 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details
FEP or PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation DEP, PFA
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details