Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-485, AWM 2448 - 24 AWG, 2 pair, shielded, PVC, Chrome Gray 8304

Description
General Purpose Wire & Cable: RS-485 Multipair Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: RS-485 Multipair Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-485, AWM 2448 - 24 AWG, 2 pair, shielded, PVC, Chrome Gray - 8304 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-485, AWM 2448 - 24 AWG, 2 pair, shielded, PVC, Chrome Gray
8304
Quabbin Multipair RS-485, AWM 2448 - 24 AWG, 2 pair, shielded, PVC, Chrome Gray 8304
General Purpose Wire & Cable: RS-485 Multipair Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-485 Multipair

Pair Count: 2
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .015"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 75
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8304
Product Name Quabbin Multipair RS-485, AWM 2448 - 24 AWG, 2 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .015"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

LED Cables - 1940420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
FEP & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation FEP
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
E6A0824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details