Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 9 conductor, shielded, PVC, Chrome Gray 7630

Description
General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 9 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Braid Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 9 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Braid Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 9 conductor, shielded, PVC, Chrome Gray - 7630 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 9 conductor, shielded, PVC, Chrome Gray
7630
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 9 conductor, shielded, PVC, Chrome Gray 7630
General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 9 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Braid Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-232 Multiconductor

Conductor Count: 9
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Braid
Ratings and Approvals: CSA AWM FT4, CM
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 7630
Product Name Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 9 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E61424 - CAT 5e Ethernet Cable (2 Data Pair) - E61424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details